PIEZO TRANSDUCER, WIRE TYPE; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:10mA; Sound Level SPL:80dB; Sound Level Distance:10cm; Resonant Frequency:-; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 61M7043 |
| Product Name | Piezo Transducer, Wire Type; Transducer Function Kingstate |