SIREN, PIEZO, WIRE, 102DB, 6-14V; Transducer Function:Siren; Tones:Siren; Supply Voltage Min:6VDC; Supply Voltage Max:14VDC; Operating Current Max:70mA; Sound Level SPL:102dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6002 |
| Product Name | Siren, Piezo, Wire, 102Db, 6-14V; Transducer Function Kingstate |