PIEZO TRANSDUCER; Transducer Function:Audio Indicator; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:10mA; Sound Level SPL:90dB; Sound Level Distance:10cm; Resonant Frequency:3kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2747 |
| Product Name | Piezo Transducer; Transducer Function Kingstate |