BUZZER, SLOW PULSE; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:10mA; Sound Level SPL:77dB; Sound Level Distance:60cm; Resonant Frequency:2.8kHz; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2743 |
| Product Name | Buzzer, Slow Pulse; Transducer Function Kingstate |