PIEZO BUZZER; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:6mA; Sound Level SPL:88dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2731 |
| Product Name | Piezo Buzzer; Transducer Function Kingstate |