PIEZO TRANSDUCER, SMD TYPE; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:3mA; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 61M7040 |
| Product Name | Piezo Transducer, Smd Type; Transducer Function Kingstate |