Kingstate Electronics Corp. Microphone, Condenser, Solder, High S/n; Transducer Function Kingstate KEIG4537TFL-N

Description
MICROPHONE, CONDENSER, SOLDER, HIGH S/N; Transducer Function:Microphone; Directivity:Unidirec tional; Frequency Response Min:100Hz; Frequency Response Max:12kHz; Supply Voltage Min:1.5VDC; Supply Voltage Max:9VDC; Sensitivity RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, CONDENSER, SOLDER, HIGH S/N; Transducer Function:Microphone; Directivity:Unidirec tional; Frequency Response Min:100Hz; Frequency Response Max:12kHz; Supply Voltage Min:1.5VDC; Supply Voltage Max:9VDC; Sensitivity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Condenser, Solder, High S/n; Transducer Function Kingstate - 52W8409 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Condenser, Solder, High S/n; Transducer Function Kingstate
52W8409
Microphone, Condenser, Solder, High S/n; Transducer Function Kingstate 52W8409
MICROPHONE, CONDENSER, SOLDER, HIGH S/N; Transducer Function:Microphone; Directivity:Unidirec tional; Frequency Response Min:100Hz; Frequency Response Max:12kHz; Supply Voltage Min:1.5VDC; Supply Voltage Max:9VDC; Sensitivity RoHS Compliant: Yes

MICROPHONE, CONDENSER, SOLDER, HIGH S/N; Transducer Function:Microphone; Directivity:Unidirectional; Frequency Response Min:100Hz; Frequency Response Max:12kHz; Supply Voltage Min:1.5VDC; Supply Voltage Max:9VDC; Sensitivity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 52W8409
Product Name Microphone, Condenser, Solder, High S/n; Transducer Function Kingstate
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details