Kingstate Electronics Corp. Microphone, Electret, Condenser; Transducer Function Kingstate KECG2742TBL-A

Description
MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Electret, Condenser; Transducer Function Kingstate - 61M7033 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Electret, Condenser; Transducer Function Kingstate
61M7033
Microphone, Electret, Condenser; Transducer Function Kingstate 61M7033
MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes

MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 61M7033
Product Name Microphone, Electret, Condenser; Transducer Function Kingstate
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details