Kingstate Electronics Corp. Microphone, Electret, Condenser; Transducer Function Kingstate KECG2742PBL-A

Description
MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes
Description
MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kingstate electret condenser microphone (part number 61M7032) features an omnidirectional transducer function, making it suitable for capturing sound from all directions. It has a sensitivity of -42±3 dB and operates effectively within a voltage range of 2.0V to 10V DC, with a rated voltage of 10V DC. The microphone has an impedance of 2.2 kΩ and a maximum current consumption of 0.5 mA at 2.0V DC. Its frequency response spans from 20 Hz to 20 kHz, providing a broad range for audio applications. The signal-to-noise ratio is rated at 58 dBA, indicating decent performance in terms of background noise. This microphone is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Kingstate electret condenser microphone (part number 61M7032) features an omnidirectional transducer function, making it suitable for capturing sound from all directions. It has a sensitivity of -42±3 dB and operates effectively within a voltage range of 2.0V to 10V DC, with a rated voltage of 10V DC. The microphone has an impedance of 2.2 kΩ and a maximum current consumption of 0.5 mA at 2.0V DC. Its frequency response spans from 20 Hz to 20 kHz, providing a broad range for audio applications. The signal-to-noise ratio is rated at 58 dBA, indicating decent performance in terms of background noise. This microphone is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Microphone, Electret, Condenser; Transducer Function Kingstate - 61M7032 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Electret, Condenser; Transducer Function Kingstate
61M7032
Microphone, Electret, Condenser; Transducer Function Kingstate 61M7032
MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes

MICROPHONE, ELECTRET, CONDENSER; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-42dB; Drain RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 61M7032
Product Name Microphone, Electret, Condenser; Transducer Function Kingstate
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details