Kingstate Electronics Corp. Microphone, Miniature, Electret; Transducer Function Kingstate KECG2740PBJ

Description
MICROPHONE, MINIATURE, ELECTRET; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, MINIATURE, ELECTRET; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Miniature, Electret; Transducer Function Kingstate - 24M3209 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Miniature, Electret; Transducer Function Kingstate
24M3209
Microphone, Miniature, Electret; Transducer Function Kingstate 24M3209
MICROPHONE, MINIATURE, ELECTRET; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain RoHS Compliant: Yes

MICROPHONE, MINIATURE, ELECTRET; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 24M3209
Product Name Microphone, Miniature, Electret; Transducer Function Kingstate
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details