Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
KINGSTATE ELECTRONICS CORP.
KDSG1609008-05WA -- SPEAKERS
Kingstate Electronics Corp.
Speakers
KDSG1609008-05WA
Description
10% 8次 650Hz 94dB 500mW Speakers ROHS
ODG (Origin Data Global)
Done
Description
10% 8次 650Hz 94dB 500mW Speakers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Speakers
KDSG1609008-05WA
Speakers
KDSG1609008-05WA
10% 8次 650Hz 94dB 500mW Speakers ROHS
10% 8次 650Hz 94dB 500mW Speakers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Speakers
Product Number
KDSG1609008-05WA
Product Name
Speakers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speaker Drivers
4318715
Specs
Size
1.61 inch (41 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-024-E-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Biamp Systems, Ltd.
Ceiling Loudspeaker
CM20DTS
Specs
Impedance
16 ohms
Application
Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
Tymphany Corporation
HDS Woofer, 6.5" (165 mm), Nomex cone, cut alu basket, 8 ohm
HDS-P830875
Specs
Nominal Power
75 watts
Sensitivity
88.6 dB
Resonance Frequency
46 Hz
View Details
2
suppliers