Kingstate Electronics Corp. Loudspeaker, Micro; Transducer Function Kingstate KDMG28008

Description
LOUDSPEAKER, MICRO; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):91dB; Resonant Frequency:520Hz; Frequency Response Min:520Hz; Frequency Response Max:6.5kHz; Product Range:KDMGxx008 Series; RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, MICRO; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):91dB; Resonant Frequency:520Hz; Frequency Response Min:520Hz; Frequency Response Max:6.5kHz; Product Range:KDMGxx008 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Micro; Transducer Function Kingstate - 61M7028 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Micro; Transducer Function Kingstate
61M7028
Loudspeaker, Micro; Transducer Function Kingstate 61M7028
LOUDSPEAKER, MICRO; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):91dB; Resonant Frequency:520Hz; Frequency Response Min:520Hz; Frequency Response Max:6.5kHz; Product Range:KDMGxx008 Series; RoHS Compliant: Yes

LOUDSPEAKER, MICRO; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):91dB; Resonant Frequency:520Hz; Frequency Response Min:520Hz; Frequency Response Max:6.5kHz; Product Range:KDMGxx008 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61M7028
Product Name Loudspeaker, Micro; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Speakers - 2603-CAC35-03W85-11-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details