Kingstate Electronics Corp. Loudspeaker, Micro, 13Mm; Transducer Function Kingstate KDMG13008L-02

Description
LOUDSPEAKER, MICRO, 13MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1050Hz; Frequency Response Min:1050Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, MICRO, 13MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1050Hz; Frequency Response Min:1050Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Micro, 13Mm; Transducer Function Kingstate - 24M3194 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Micro, 13Mm; Transducer Function Kingstate
24M3194
Loudspeaker, Micro, 13Mm; Transducer Function Kingstate 24M3194
LOUDSPEAKER, MICRO, 13MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1050Hz; Frequency Response Min:1050Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes

LOUDSPEAKER, MICRO, 13MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1050Hz; Frequency Response Min:1050Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 24M3194
Product Name Loudspeaker, Micro, 13Mm; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details