Kingbright Corporation 5X10MM RED LED LIGHT BAR WP835/2IDT

Description
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication
Datasheet
Description
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X10MM RED LED LIGHT BAR - WP835/2IDT - Kingbright Corporation
City of Industry, CA, USA
5X10MM RED LED LIGHT BAR
WP835/2IDT
5X10MM RED LED LIGHT BAR WP835/2IDT
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication

Features and Applications

  • Easy mount on PCB or industry standard sockets
  • Flush mountable
  • Excellent on/off contrast
  • Bottom surface of epoxy is not flat
  • RoHS compliant
  • Instrumentation application
  • Consumer appliances
  • Backlighting
  • Telecommunication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number WP835/2IDT
Product Name 5X10MM RED LED LIGHT BAR
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details