Kingbright Corporation Through-Hole 20mA Led Indication - Discrete WP710A10QBC/D

Description
Blue LED Emitter, 3mm, 20mA, 1600mcd, Through Hole Product overview: WP710A10QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP710A10QBC/D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Blue LED Emitter, 3mm, 20mA, 1600mcd, Through Hole Product overview: WP710A10QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP710A10QBC/D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 20mA Led Indication - Discrete - 105-WP710A10QBC/D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 20mA Led Indication - Discrete
105-WP710A10QBC/D
Through-Hole 20mA Led Indication - Discrete 105-WP710A10QBC/D
Blue LED Emitter, 3mm, 20mA, 1600mcd, Through Hole Product overview: WP710A10QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP710A10QBC/D can be used for catalog matching and distributor lookup.

Blue LED Emitter, 3mm, 20mA, 1600mcd, Through Hole Product overview: WP710A10QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP710A10QBC/D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-WP710A10QBC/D
Product Name Through-Hole 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details