Kingbright Corporation Circuit Board Indicators, Arrays, Light Bars, Bar Graphs WP1503CB/YD

Description
LED CBI 5MM YELLOW DIFF RA
Request a Quote Datasheet
Description
LED CBI 5MM YELLOW DIFF RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 754-1714-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
754-1714-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 754-1714-ND
LED CBI 5MM YELLOW DIFF RA

LED CBI 5MM YELLOW DIFF RA

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
WP1503CB/YD
LED Circuit Board Indicators WP1503CB/YD
LED Circuit Board Indicators Yellow 588nm Diffused 20mcd

LED Circuit Board Indicators Yellow 588nm Diffused 20mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 754-1714-ND WP1503CB/YD
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED Circuit Board Indicators
LED Color Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details