Kingbright Corporation LED Dot Matrix and Cluster TC12-11SURKWA

Description
"1.2"" 5X7 DOT MATRIX RED LED DISP"
Request a Quote Datasheet
Description
"1.2"" 5X7 DOT MATRIX RED LED DISP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - 754-TC12-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
754-TC12-11SURKWA-ND
LED Dot Matrix and Cluster 754-TC12-11SURKWA-ND
"1.2"" 5X7 DOT MATRIX RED LED DISP"

"1.2"" 5X7 DOT MATRIX RED LED DISP"

Buy Now Datasheet
Dot Matrix, 1.2 Cmn Cathode, Red; Led Color Kingbright - 83T3204 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix, 1.2 Cmn Cathode, Red; Led Color Kingbright
83T3204
Dot Matrix, 1.2 Cmn Cathode, Red; Led Color Kingbright 83T3204
DOT MATRIX, 1.2" CMN CATHODE, RED; LED Color:Red; Forward Voltage:1.95V; Luminous Intensity:130mcd; Display Dots x Lines:5 x 7; Display Size:22.9mm x 39mm; Peak Wavelength:650nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes

DOT MATRIX, 1.2" CMN CATHODE, RED; LED Color:Red; Forward Voltage:1.95V; Luminous Intensity:130mcd; Display Dots x Lines:5 x 7; Display Size:22.9mm x 39mm; Peak Wavelength:650nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 754-TC12-11SURKWA-ND 83T3204
Product Name LED Dot Matrix and Cluster Dot Matrix, 1.2 Cmn Cathode, Red; Led Color Kingbright
Common Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details