Kingbright Corporation 2" 5X7 RED/GRN LED DISPLAY TBC20-11EGWA

Description
Features and Applications 2.0 inch matrix height Dot size 5mm Stackable horizontally Easy mounting on PCB or sockets Gray Face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet
Description
Features and Applications 2.0 inch matrix height Dot size 5mm Stackable horizontally Easy mounting on PCB or sockets Gray Face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2" 5X7 RED/GRN LED DISPLAY - TBC20-11EGWA - Kingbright Corporation
City of Industry, CA, USA
2" 5X7 RED/GRN LED DISPLAY
TBC20-11EGWA
2" 5X7 RED/GRN LED DISPLAY TBC20-11EGWA
Features and Applications 2.0 inch matrix height Dot size 5mm Stackable horizontally Easy mounting on PCB or sockets Gray Face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 2.0 inch matrix height
  • Dot size 5mm
  • Stackable horizontally
  • Easy mounting on PCB or sockets
  • Gray Face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
Led Display, Dot Matrix; Led Color Kingbright - 26M3927 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix; Led Color Kingbright
26M3927
Led Display, Dot Matrix; Led Color Kingbright 26M3927
LED DISPLAY, DOT MATRIX; LED Color:Green, Red; Forward Voltage:2.2V; Luminous Intensity:16mcd; Display Dots x Lines:5 x 7; Display Size:37.65mm x 53mm; Peak Wavelength:627nm; Product Range:-; MSL:-; Voltage Rating:2.2V RoHS Compliant: Yes

LED DISPLAY, DOT MATRIX; LED Color:Green, Red; Forward Voltage:2.2V; Luminous Intensity:16mcd; Display Dots x Lines:5 x 7; Display Size:37.65mm x 53mm; Peak Wavelength:627nm; Product Range:-; MSL:-; Voltage Rating:2.2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TBC20-11EGWA
LED Displays & Accessories TBC20-11EGWA
LED Displays & Accessories RED/GREEN DIFFUSED 5X7 DOT MATRIX

LED Displays & Accessories RED/GREEN DIFFUSED 5X7 DOT MATRIX

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TBC20-11EGWA 26M3927 TBC20-11EGWA
Product Name 2" 5X7 RED/GRN LED DISPLAY Led Display, Dot Matrix; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Lights / Indicators -  - MFP Automation Engineering
MFP Automation Engineering
View Details