Kingbright Corporation LED Dot Matrix and Cluster TA12-11GWA

Description
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"
Request a Quote Datasheet
Description
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - TA12-11GWA-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
TA12-11GWA-ND
LED Dot Matrix and Cluster TA12-11GWA-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TA12-11GWA
LED Displays & Accessories TA12-11GWA
LED Displays & Accessories GREEN DIFFUSED 5X7 DOT MATRIX

LED Displays & Accessories GREEN DIFFUSED 5X7 DOT MATRIX

Buy Now Datasheet
Led Display, Dot Matrix; Led Color Kingbright - 24M8073 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix; Led Color Kingbright
24M8073
Led Display, Dot Matrix; Led Color Kingbright 24M8073
LED DISPLAY, DOT MATRIX; LED Color:Green; Forward Voltage:2.2V; Luminous Intensity:19mcd; Display Dots x Lines:5 x 7; Display Size:22.9mm x 39mm; Peak Wavelength:565nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix / Graphic RoHS Compliant: Yes

LED DISPLAY, DOT MATRIX; LED Color:Green; Forward Voltage:2.2V; Luminous Intensity:19mcd; Display Dots x Lines:5 x 7; Display Size:22.9mm x 39mm; Peak Wavelength:565nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix / Graphic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TA12-11GWA-ND TA12-11GWA 24M8073
Product Name LED Dot Matrix and Cluster LED Displays & Accessories Led Display, Dot Matrix; Led Color Kingbright
Common Common Anode; Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details