Features and Applications
7-Seg Display 1-Digit 14.2mm Yellow
7-Seg Display 1-Digit 14.2mm Yellow
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.750"" H x 0.500"" W x 0.315"" D (19.05mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
LED Displays & Accessories .56" SINGLE DIGIT YEL LED DISPLAY
| Kingbright Corporation | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | SC56-11SYKWA | 8771555 | SC56-11SYKWA-ND | SC56-11SYKWA |
| Product Name | .56" SINGLE DIGIT YELLOW LED DISPLAY | LED Displays | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | ||
| Character Type | Numeric | |||
| LED Color | Yellow | Yellow; Yellow | Yellow | |
| Wavelength | 590 nm | 590 nm | 590 nm | |
| Character Height | 14.22 mm (0.5600 inch) | 14.2 mm (0.5591 inch) |