Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC43-13EWA

Description
Win Source Part Number: 1242680-SC43-13EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 6.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC43-13
Request a Quote Datasheet
Description
Win Source Part Number: 1242680-SC43-13EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 6.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC43-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242680-SC43-13EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242680-SC43-13EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242680-SC43-13EWA
Win Source Part Number: 1242680-SC43-13EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 6.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC43-13

Win Source Part Number: 1242680-SC43-13EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 26
Millicandela Rating: 6.9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (10.92mm)
Common Pin: Common Cathode
Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads
Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC43-13

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC43-13EWA
LED Displays & Accessories SC43-13EWA
LED Displays & Accessories Single Red 625nm Common Cathode

LED Displays & Accessories Single Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 1242680-SC43-13EWA SC43-13EWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details