Kingbright Corporation .43" GRN LED DISPLAY SC43-11GWA

Description
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.43" GRN LED DISPLAY - SC43-11GWA - Kingbright Corporation
City of Industry, CA, USA
.43" GRN LED DISPLAY
SC43-11GWA
.43" GRN LED DISPLAY SC43-11GWA
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.43 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - SC43-11GWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SC43-11GWA-ND
LED Character and Numeric SC43-11GWA-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.748"" H x 0.496"" W x 0.310"" D (19.00mm x 12.60mm x 7.87mm) 14-DIP (0.300"", 7.62mm), 11 Leads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.748"" H x 0.496"" W x 0.310"" D (19.00mm x 12.60mm x 7.87mm) 14-DIP (0.300"", 7.62mm), 11 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC43-11GWA
LED Displays & Accessories SC43-11GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC43-11GWA SC43-11GWA-ND SC43-11GWA
Product Name .43" GRN LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 568 nm 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Segmented
Character Type Alphanumeric
LED Color Green
View Details