Kingbright Corporation 4" SINGLE-DIGIT YELLOW LED DISPLAY SC40-19SYKWA

Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet
Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4" SINGLE-DIGIT YELLOW LED DISPLAY - SC40-19SYKWA - Kingbright Corporation
City of Industry, CA, USA
4" SINGLE-DIGIT YELLOW LED DISPLAY
SC40-19SYKWA
4" SINGLE-DIGIT YELLOW LED DISPLAY SC40-19SYKWA
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications

Features and Applications

  • Large size
  • 4.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Scoreboard application
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242585-SC40-19SYKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242585-SC40-19SYKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242585-SC40-19SYKWA
Win Source Part Number: 1242585-SC40-19SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 6 Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 4V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-19

Win Source Part Number: 1242585-SC40-19SYKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 6
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 4V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC40-19

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC40-19SYKWA
LED Displays & Accessories SC40-19SYKWA
LED Displays & Accessories 4" SINGLE-DIGIT YEL LED DISPLAY

LED Displays & Accessories 4" SINGLE-DIGIT YEL LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC40-19SYKWA 1242585-SC40-19SYKWA SC40-19SYKWA
Product Name 4" SINGLE-DIGIT YELLOW LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details