BEI Sensors Rotary Digital Display SA100R

Description
This versatile 7-digit display reads out in degrees/minutes/seco nds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100(R) also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100(R) comes with its own 12VDC power supply which operates on 115 VAC line voltage.
Datasheet
Description
This versatile 7-digit display reads out in degrees/minutes/seco nds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100(R) also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100(R) comes with its own 12VDC power supply which operates on 115 VAC line voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Digital Display - SA100R - BEI Sensors
Thousand Oaks, CA, USA
Rotary Digital Display
SA100R
Rotary Digital Display SA100R
This versatile 7-digit display reads out in degrees/minutes/seco nds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100(R) also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100(R) comes with its own 12VDC power supply which operates on 115 VAC line voltage.

This versatile 7-digit display reads out in degrees/minutes/seconds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100(R) also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100(R) comes with its own 12VDC power supply which operates on 115 VAC line voltage.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Digital LED Displays
Product Number SA100R
Product Name Rotary Digital Display
Display Type Segmented
Character Type Numeric
LED Color Green
Number of Rows 1 #
Number of Characters 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details