Win Source Part Number: 1242582-SC40-19CGKWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 6
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 4.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC40-19
LED Displays & Accessories 4" SINGLE DIGIT GRN LED DISPLAY
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 1242582-SC40-19CGKWA | SC40-19CGKWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix |