Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC40-18YWA

Description
Win Source Part Number: 1242581-SC40-18YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 6 Millicandela Rating: 22mcd Voltage - Forward (Vf) (Typ): 8.4V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-18
Request a Quote Datasheet
Description
Win Source Part Number: 1242581-SC40-18YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 6 Millicandela Rating: 22mcd Voltage - Forward (Vf) (Typ): 8.4V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242581-SC40-18YWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242581-SC40-18YWA
Optoelectronics - Display Modules - LED Character and Numeric 1242581-SC40-18YWA
Win Source Part Number: 1242581-SC40-18YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 6 Millicandela Rating: 22mcd Voltage - Forward (Vf) (Typ): 8.4V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-18

Win Source Part Number: 1242581-SC40-18YWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 6
Millicandela Rating: 22mcd
Voltage - Forward (Vf) (Typ): 8.4V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 600mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC40-18

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC40-18YWA
LED Displays & Accessories SC40-18YWA
LED Displays & Accessories Single Yellow 588nm Common Cathode

LED Displays & Accessories Single Yellow 588nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 1242581-SC40-18YWA SC40-18YWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details