Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC40-18EWA

Description
Win Source Part Number: 1242577-SC40-18EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 6 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-18
Request a Quote Datasheet
Description
Win Source Part Number: 1242577-SC40-18EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 6 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242577-SC40-18EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242577-SC40-18EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242577-SC40-18EWA
Win Source Part Number: 1242577-SC40-18EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 6 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Cathode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC40-18

Win Source Part Number: 1242577-SC40-18EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 6
Millicandela Rating: 23mcd
Voltage - Forward (Vf) (Typ): 8V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 600mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC40-18

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC40-18EWA
LED Displays & Accessories SC40-18EWA
LED Displays & Accessories Single Red 625nm Common Cathode

LED Displays & Accessories Single Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 1242577-SC40-18EWA SC40-18EWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details