Kingbright Corporation Display, Seven Segment, 8Mm, Red; Led Color Kingbright SC32-11SRWA

Description
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.85V; Luminous Intensity:31mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.85V; Luminous Intensity:31mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 8Mm, Red; Led Color Kingbright - 42Y0965 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 8Mm, Red; Led Color Kingbright
42Y0965
Display, Seven Segment, 8Mm, Red; Led Color Kingbright 42Y0965
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.85V; Luminous Intensity:31mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.85V; Luminous Intensity:31mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 42Y0965
Product Name Display, Seven Segment, 8Mm, Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details