Kingbright Corporation 2.3" RED LED DISPLAY SC23-12SRWA

Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" RED LED DISPLAY - SC23-12SRWA - Kingbright Corporation
City of Industry, CA, USA
2.3" RED LED DISPLAY
SC23-12SRWA
2.3" RED LED DISPLAY SC23-12SRWA
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 2.3 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242592-SC23-12SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242592-SC23-12SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242592-SC23-12SRWA
Win Source Part Number: 1242592-SC23-12SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 10 Millicandela Rating: 190mcd Voltage - Forward (Vf) (Typ): 7.4V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 300mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Cathode Package / Case: 10-DIP (2.367", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC23-12

Win Source Part Number: 1242592-SC23-12SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 10
Millicandela Rating: 190mcd
Voltage - Forward (Vf) (Typ): 7.4V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 300mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 2.24" (56.90mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (2.367", 60.10mm)
Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC23-12

Buy Now Datasheet
Led Display, Seven Segment, 56.9Mm, Red; Led Color Kingbright - 26M2941 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Seven Segment, 56.9Mm, Red; Led Color Kingbright
26M2941
Led Display, Seven Segment, 56.9Mm, Red; Led Color Kingbright 26M2941
LED DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:173mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:173mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC23-12SRWA 1242592-SC23-12SRWA 26M2941
Product Name 2.3" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric Led Display, Seven Segment, 56.9Mm, Red; Led Color Kingbright
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details