Kingbright Corporation 1.8" GREEN LED DISPLAY SC18-11GWA

Description
Features and Applications 1.75 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Datasheet
Description
Features and Applications 1.75 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8" GREEN LED DISPLAY - SC18-11GWA - Kingbright Corporation
City of Industry, CA, USA
1.8" GREEN LED DISPLAY
SC18-11GWA
1.8" GREEN LED DISPLAY SC18-11GWA
Features and Applications 1.75 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.75 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number SC18-11GWA
Product Name 1.8" GREEN LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details