Kingbright Corporation 1.5" RED LED DISPLAY SC15-11SRWA

Description
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Datasheet
Description
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5" RED LED DISPLAY - SC15-11SRWA - Kingbright Corporation
City of Industry, CA, USA
1.5" RED LED DISPLAY
SC15-11SRWA
1.5" RED LED DISPLAY SC15-11SRWA
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.5 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Led Display, 1.5, Red, Cc; Led Color Kingbright - 26M2938 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 1.5, Red, Cc; Led Color Kingbright
26M2938
Led Display, 1.5, Red, Cc; Led Color Kingbright 26M2938
LED DISPLAY, 1.5", RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:60mcd; No. of Digits / Alpha:1; Character Size:38.1mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 1.5", RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:60mcd; No. of Digits / Alpha:1; Character Size:38.1mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number SC15-11SRWA 26M2938
Product Name 1.5" RED LED DISPLAY Led Display, 1.5, Red, Cc; Led Color Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details