The SC15-11GWA is a 1.5-inch single digit numeric display from Kingbright Corporation, utilizing Gallium Phosphide technology to emit green light. It features a low current operation with a luminous intensity ranging from 14,000 to 32,000 µcd at 10mA, ensuring high visibility. The display has a gray face with white segments and is designed for easy mounting on printed circuit boards or sockets. It is mechanically rugged and compliant with RoHS standards, making it suitable for various applications including home appliances, industrial equipment, and gaming devices. The operating temperature range is from -40°C to +85°C, with a maximum power dissipation of 62.5 mW per chip. The display is available in a common cathode configuration and is designed to withstand electrostatic discharge up to 8000V.
Features and Applications
| Kingbright Corporation | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | SC15-11GWA |
| Product Name | 1.5" GRN LED DISPLAY |
| Display Type | Segmented |
| Character Type | Numeric |
| LED Color | Green |