Kingbright Corporation LED Character and Numeric SC10-21SURKWA

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.197"", 30.40mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.197"", 30.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - SC10-21SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SC10-21SURKWA-ND
LED Character and Numeric SC10-21SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.197"", 30.40mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.197"", 30.40mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242599-SC10-21SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242599-SC10-21SURKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242599-SC10-21SURKWA
Win Source Part Number: 1242599-SC10-21SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 20 Millicandela Rating: 260mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.00" (25.40mm) Common Pin: Common Cathode Package / Case: 10-DIP (1.197", 30.40mm) Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC10-21

Win Source Part Number: 1242599-SC10-21SURKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 20
Millicandela Rating: 260mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (1.197", 30.40mm)
Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC10-21

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC10-21SURKWA
LED Displays & Accessories SC10-21SURKWA
LED Displays & Accessories 1" SINGLE DIGIT RED LED DISPLAY

LED Displays & Accessories 1" SINGLE DIGIT RED LED DISPLAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC10-21SURKWA-ND 1242599-SC10-21SURKWA SC10-21SURKWA
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details