Kingbright Corporation LED Character and Numeric SC08-21GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.984"" H x 0.732"" W x 0.417"" D (25.00mm x 18.60mm x 10.60mm) 18-DIP (0.600"", 15.24mm), 15 Leads"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.984"" H x 0.732"" W x 0.417"" D (25.00mm x 18.60mm x 10.60mm) 18-DIP (0.600"", 15.24mm), 15 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - SC08-21GWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SC08-21GWA-ND
LED Character and Numeric SC08-21GWA-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.984"" H x 0.732"" W x 0.417"" D (25.00mm x 18.60mm x 10.60mm) 18-DIP (0.600"", 15.24mm), 15 Leads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.984"" H x 0.732"" W x 0.417"" D (25.00mm x 18.60mm x 10.60mm) 18-DIP (0.600"", 15.24mm), 15 Leads"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242633-SC08-21GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242633-SC08-21GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242633-SC08-21GWA
Win Source Part Number: 1242633-SC08-21GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 20 Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Cathode Package / Case: 18-DIP (0.600", 15.24mm), 15 Leads Dimension: 0.984" H x 0.732" W x 0.417" D (25.00mm x 18.60mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC08-21

Win Source Part Number: 1242633-SC08-21GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 20
Millicandela Rating: 13mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Cathode
Package / Case: 18-DIP (0.600", 15.24mm), 15 Leads
Dimension: 0.984" H x 0.732" W x 0.417" D (25.00mm x 18.60mm x 10.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC08-21

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC08-21GWA
LED Displays & Accessories SC08-21GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC08-21GWA-ND 1242633-SC08-21GWA SC08-21GWA
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details