Win Source Part Number: 1242701-SC04-12YWA
Category: Optoelectronics>Disp
Color: Yellow
Package: Tube
Standard Package: 27
Millicandela Rating: 6.3mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.295", 7.50mm)
Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC04-12
LED Displays & Accessories Single Yellow 588nm Common Cathode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 1242701-SC04-12YWA | SC04-12YWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix |