Kingbright Corporation .43" YEL LED DISPLAY SA43-11YWA

Description
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.43" YEL LED DISPLAY - SA43-11YWA - Kingbright Corporation
City of Industry, CA, USA
.43" YEL LED DISPLAY
SA43-11YWA
.43" YEL LED DISPLAY SA43-11YWA
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.43 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242673-SA43-11YWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242673-SA43-11YWA
Optoelectronics - Display Modules - LED Character and Numeric 1242673-SA43-11YWA
Win Source Part Number: 1242673-SA43-11YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 26 Millicandela Rating: 6.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA43-11

Win Source Part Number: 1242673-SA43-11YWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 26
Millicandela Rating: 6.5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (10.92mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA43-11

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number SA43-11YWA 1242673-SA43-11YWA
Product Name .43" YEL LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric
Display Type Segmented Dot Matrix
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details