Kingbright Corporation 4" RED LED DISPLAY SA40-19SRWA

Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet
Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4" RED LED DISPLAY - SA40-19SRWA - Kingbright Corporation
City of Industry, CA, USA
4" RED LED DISPLAY
SA40-19SRWA
4" RED LED DISPLAY SA40-19SRWA
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications

Features and Applications

  • Large size
  • 4.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Scoreboard application
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-1692-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1692-ND
LED Character and Numeric 754-1692-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 7.4V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 7.4V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA40-19SRWA
LED Displays & Accessories SA40-19SRWA
LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT

LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT

Buy Now Datasheet
Led Display, 4.0, Red, Ca; Led Color Kingbright - 26M2809 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 4.0, Red, Ca; Led Color Kingbright
26M2809
Led Display, 4.0, Red, Ca; Led Color Kingbright 26M2809
LED DISPLAY, 4.0", RED, CA; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:105mcd; No. of Digits / Alpha:1; Character Size:101.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 4.0", RED, CA; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:105mcd; No. of Digits / Alpha:1; Character Size:101.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA40-19SRWA 754-1692-ND SA40-19SRWA 26M2809
Product Name 4" RED LED DISPLAY LED Character and Numeric LED Displays & Accessories Led Display, 4.0, Red, Ca; Led Color Kingbright
Display Type Segmented Segmented Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Alphanumeric
View Details