Kingbright Corporation Display, 3.0, Red, Common Anode; Led Color Kingbright SA30-21EWA

Description
DISPLAY, 3.0", RED, COMMON ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:12V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:76mm; Common Connection:Common Anode; Product Range:
Datasheet
Description
DISPLAY, 3.0", RED, COMMON ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:12V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:76mm; Common Connection:Common Anode; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, 3.0, Red, Common Anode; Led Color Kingbright - 66W2036 - Newark, An Avnet Company
Chicago, IL, United States
Display, 3.0, Red, Common Anode; Led Color Kingbright
66W2036
Display, 3.0, Red, Common Anode; Led Color Kingbright 66W2036
DISPLAY, 3.0", RED, COMMON ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:12V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:76mm; Common Connection:Common Anode; Product Range:

DISPLAY, 3.0", RED, COMMON ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:12V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:76mm; Common Connection:Common Anode; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 66W2036
Product Name Display, 3.0, Red, Common Anode; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Dot Matrix and Cluster - XMMDK50A-ND - DigiKey
Specs
Common Common Anode; Common Cathode
LED Color Red
Typical Intensity 42000 microCandela
View Details