Kingbright Corporation LED Displays SA23-12EWA

Description
HE Red 7-segment LED, SA23-12EWA
Request a Quote Datasheet
Description
HE Red 7-segment LED, SA23-12EWA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 2359269 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2359269
LED Displays 2359269
HE Red 7-segment LED, SA23-12EWA

HE Red 7-segment LED, SA23-12EWA

Supplier's Site
Led Display, 2.24, He-Red, Ca; Led Color Kingbright - 26M2808 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 2.24, He-Red, Ca; Led Color Kingbright
26M2808
Led Display, 2.24, He-Red, Ca; Led Color Kingbright 26M2808
LED DISPLAY, 2.24", HE-RED, CA; LED Color:Red; Forward Current If:20mA; Forward Voltage:8V; Luminous Intensity:55.5mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 2.24", HE-RED, CA; LED Color:Red; Forward Current If:20mA; Forward Voltage:8V; Luminous Intensity:55.5mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 2359269 26M2808
Product Name LED Displays Led Display, 2.24, He-Red, Ca; Led Color Kingbright
Common Common Anode
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 617 nm
Character Height 57 mm (2.24 inch) 56.9 mm (2.24 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Dot Matrix LED Displays -  - SunLED Company, LLC
SunLED Company, LLC
Specs
Display Type Dot Matrix
Character Type Numeric; Alphanumeric
LED Color Yellow (optional feature); Green (optional feature)
View Details