Kingbright Corporation 1" RED LED DISPLAY SA10-21SRWA

Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" RED LED DISPLAY - SA10-21SRWA - Kingbright Corporation
City of Industry, CA, USA
1" RED LED DISPLAY
SA10-21SRWA
1" RED LED DISPLAY SA10-21SRWA
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-1683-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1683-5-ND
LED Character and Numeric 754-1683-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 3.7V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.200"", 30.48mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 3.7V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.200"", 30.48mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242558-SA10-21SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242558-SA10-21SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242558-SA10-21SRWA
Win Source Part Number: 1242558-SA10-21SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 20 Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 3.7V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.00" (25.40mm) Common Pin: Common Anode Package / Case: 10-DIP (1.200", 30.48mm) Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA10-21SRWA,754-1683 -5 Base Product Number: SA10-21 Product Status: Obsolete

Win Source Part Number: 1242558-SA10-21SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 20
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 3.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Anode
Package / Case: 10-DIP (1.200", 30.48mm)
Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA10-21SRWA,754-1683-5
Base Product Number: SA10-21
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA10-21SRWA
LED Displays & Accessories SA10-21SRWA
LED Displays & Accessories 7 LED DISPLAY

LED Displays & Accessories 7 LED DISPLAY

Buy Now Datasheet
7-Segment Led Display; Led Color Kingbright - 26M2803 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display; Led Color Kingbright
26M2803
7-Segment Led Display; Led Color Kingbright 26M2803
7-SEGMENT LED DISPLAY; LED Color:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:101mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; Colour:Ultra Red RoHS Compliant: Yes

7-SEGMENT LED DISPLAY; LED Color:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:101mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; Colour:Ultra Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA10-21SRWA 754-1683-5-ND 1242558-SA10-21SRWA SA10-21SRWA 26M2803
Product Name 1" RED LED DISPLAY LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories 7-Segment Led Display; Led Color Kingbright
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-7501-CD000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
6 suppliers