BEI Sensors Linear Digital Display SA100

Description
This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100 also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100 comes with its own 12VDC power supply which operates on 115 VAC line voltage.
Description
This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100 also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100 comes with its own 12VDC power supply which operates on 115 VAC line voltage.

Suppliers

Company
Product
Description
Supplier Links
Linear Digital Display - SA100 - BEI Sensors
Thousand Oaks, CA, USA
Linear Digital Display
SA100
Linear Digital Display SA100
This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100 also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100 comes with its own 12VDC power supply which operates on 115 VAC line voltage.

This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental and absolute operating modes are available. The SA100 also features an auxiliary reference input, allowing integration of an independent reference marker from a remote switch. The SA100 comes with its own 12VDC power supply which operates on 115 VAC line voltage.

Supplier's Site

Technical Specifications

  BEI Sensors
Product Category Digital LED Displays
Product Number SA100
Product Name Linear Digital Display
Display Type Segmented
Character Type Numeric
LED Color Green
Number of Rows 1 #
Number of Characters 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details