Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SA10-11YWA

Description
Win Source Part Number: 1242608-SA10-11YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 15 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 4.2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.02" (26.00mm) Common Pin: Common Anode Package / Case: 14-DIP (0.600", 15.24mm) Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA10-11
Request a Quote Datasheet
Description
Win Source Part Number: 1242608-SA10-11YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 15 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 4.2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.02" (26.00mm) Common Pin: Common Anode Package / Case: 14-DIP (0.600", 15.24mm) Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA10-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242608-SA10-11YWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242608-SA10-11YWA
Optoelectronics - Display Modules - LED Character and Numeric 1242608-SA10-11YWA
Win Source Part Number: 1242608-SA10-11YWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 15 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 4.2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.02" (26.00mm) Common Pin: Common Anode Package / Case: 14-DIP (0.600", 15.24mm) Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA10-11

Win Source Part Number: 1242608-SA10-11YWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 15
Millicandela Rating: 23mcd
Voltage - Forward (Vf) (Typ): 4.2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.02" (26.00mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.600", 15.24mm)
Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA10-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1242608-SA10-11YWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details