Kingbright Corporation .8" RED LED DISPLAY SA08-11SRWA

Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" RED LED DISPLAY - SA08-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.8" RED LED DISPLAY
SA08-11SRWA
.8" RED LED DISPLAY SA08-11SRWA
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.8 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242560-SA08-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242560-SA08-11SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242560-SA08-11SRWA
Win Source Part Number: 1242560-SA08-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 18 Millicandela Rating: 36mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Anode Package / Case: 18-DIP (0.600", 15.24mm) Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2269,SA08-11SRWA Base Product Number: SA08-11 Product Status: Obsolete

Win Source Part Number: 1242560-SA08-11SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 18
Millicandela Rating: 36mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2269,SA08-11SRWA
Base Product Number: SA08-11
Product Status: Obsolete

Buy Now Datasheet
Display, 7-Segment, 20.32Mm, Red; Led Color Kingbright - 26M2800 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 20.32Mm, Red; Led Color Kingbright
26M2800
Display, 7-Segment, 20.32Mm, Red; Led Color Kingbright 26M2800
DISPLAY, 7-SEGMENT, 20.32MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:24mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 20.32MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:24mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA08-11SRWA
LED Displays & Accessories SA08-11SRWA
LED Displays & Accessories Single Red 640nm Common Anode

LED Displays & Accessories Single Red 640nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA08-11SRWA 1242560-SA08-11SRWA 26M2800 SA08-11SRWA
Product Name .8" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric Display, 7-Segment, 20.32Mm, Red; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details