Kingbright Corporation Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright RTC-52

Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:6.7mm; External Diameter:7.1mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:6.7mm; External Diameter:7.1mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Spacer for LED Lamp, part number 64T3986, is constructed from Nylon 6.6 and is designed for applications such as back panel illumination and circuit board indicators. It features a height of 6.7 mm and an external diameter of 7.1 mm. The recommended hole diameter for installation is 6.4 mm. The housing material has a UL rating of 94V-0, indicating its flame resistance. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The LED Spacer for LED Lamp, part number 64T3986, is constructed from Nylon 6.6 and is designed for applications such as back panel illumination and circuit board indicators. It features a height of 6.7 mm and an external diameter of 7.1 mm. The recommended hole diameter for installation is 6.4 mm. The housing material has a UL rating of 94V-0, indicating its flame resistance. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright - 64T3986 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
64T3986
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright 64T3986
LED SPACER FOR LED LAMP, NYLON 6.6; Height:6.7mm; External Diameter:7.1mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER FOR LED LAMP, NYLON 6.6; Height:6.7mm; External Diameter:7.1mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 64T3986
Product Name Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers