Kingbright Corporation Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright RTC-51

Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:7mm; External Diameter:6.5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:7mm; External Diameter:6.5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright - 64T3985 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
64T3985
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright 64T3985
LED SPACER FOR LED LAMP, NYLON 6.6; Height:7mm; External Diameter:6.5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER FOR LED LAMP, NYLON 6.6; Height:7mm; External Diameter:6.5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 64T3985
Product Name Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
Outside Diameter 0.2559 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.1874 inch (4.76 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details