Kingbright Corporation Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright RTC-32

Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:5.3mm; External Diameter:4.7mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED SPACER FOR LED LAMP, NYLON 6.6; Height:5.3mm; External Diameter:4.7mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright - 64T3984 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
64T3984
Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright 64T3984
LED SPACER FOR LED LAMP, NYLON 6.6; Height:5.3mm; External Diameter:4.7mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER FOR LED LAMP, NYLON 6.6; Height:5.3mm; External Diameter:4.7mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 64T3984
Product Name Led Spacer For Led Lamp, Nylon 6.6; Height Kingbright
Outside Diameter 0.1850 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 304148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7756 inch (19.7 mm)
View Details