Kingbright Corporation .39" ALPHANUMERIC RED LED DISPLAY PSC39-21SRWA

Description
Features and Applications 0.39 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.39 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.39" ALPHANUMERIC RED LED DISPLAY - PSC39-21SRWA - Kingbright Corporation
City of Industry, CA, USA
.39" ALPHANUMERIC RED LED DISPLAY
PSC39-21SRWA
.39" ALPHANUMERIC RED LED DISPLAY PSC39-21SRWA
Features and Applications 0.39 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.39 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Displays & Accessories AlphaNum Red 640nm Common Cathode - 432-PSC39-21SRWA - Utmel Electronic Limited
Hong Kong, China
LED Displays & Accessories AlphaNum Red 640nm Common Cathode
432-PSC39-21SRWA
LED Displays & Accessories AlphaNum Red 640nm Common Cathode 432-PSC39-21SRWA
LED Displays & Accessories AlphaNum Red 640nm Common Cathode

LED Displays & Accessories AlphaNum Red 640nm Common Cathode

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
PSC39-21SRWA
LED Displays & Accessories PSC39-21SRWA
LED Displays & Accessories AlphaNum Red 640nm Common Cathode

LED Displays & Accessories AlphaNum Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number PSC39-21SRWA 432-PSC39-21SRWA PSC39-21SRWA
Product Name .39" ALPHANUMERIC RED LED DISPLAY LED Displays & Accessories AlphaNum Red 640nm Common Cathode LED Displays & Accessories
Character Type Alphanumeric Alphanumeric
LED Color Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Wireless Scale Remote Display - 1605RF - Fairbanks Scales, Inc.
Specs
Character Type Numeric
LED Color Orange
Number of Rows 5 #
View Details