Kingbright Corporation .8" ALPHANUMERIC YELLOW LED DISPLAY PSC08-11YWA

Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" ALPHANUMERIC YELLOW LED DISPLAY - PSC08-11YWA - Kingbright Corporation
City of Industry, CA, USA
.8" ALPHANUMERIC YELLOW LED DISPLAY
PSC08-11YWA
.8" ALPHANUMERIC YELLOW LED DISPLAY PSC08-11YWA
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.8 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PSC08-11YWA
LED Displays & Accessories PSC08-11YWA
LED Displays & Accessories AlphaNum Yel 588nm Common Cathode

LED Displays & Accessories AlphaNum Yel 588nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number PSC08-11YWA PSC08-11YWA
Product Name .8" ALPHANUMERIC YELLOW LED DISPLAY LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Oled Display, Green, 75.93Mm; Character Count X Line Lumex - 49Y4190 - Newark, An Avnet Company
Specs
Character Type Alphanumeric
Number of Characters 4 to 20 #
Character Height 4.77 mm (0.1878 inch)
View Details