Kingbright Corporation .8" GAALAS LED DISPLAY PSC08-11SRWA

Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" GAALAS LED DISPLAY - PSC08-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.8" GAALAS LED DISPLAY
PSC08-11SRWA
.8" GAALAS LED DISPLAY PSC08-11SRWA
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.8 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PSC08-11SRWA
LED Displays & Accessories PSC08-11SRWA
LED Displays & Accessories AlphaNum Red 640nm Common Cathode

LED Displays & Accessories AlphaNum Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number PSC08-11SRWA PSC08-11SRWA
Product Name .8" GAALAS LED DISPLAY LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details