Kingbright Corporation .5" RED ALPHANUMERIC LED DISPLAY PSA05-12SRWA

Description
Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.5" RED ALPHANUMERIC LED DISPLAY - PSA05-12SRWA - Kingbright Corporation
City of Industry, CA, USA
.5" RED ALPHANUMERIC LED DISPLAY
PSA05-12SRWA
.5" RED ALPHANUMERIC LED DISPLAY PSA05-12SRWA
Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.5 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number PSA05-12SRWA
Product Name .5" RED ALPHANUMERIC LED DISPLAY
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details